Win Source Part Number: 1274865-SDE6603-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SDE6603
Product Status: Obsolete
Current - Saturation (Isat): 700mA
FIXED IND 22UH 800MA 370MOHM SMD Product overview: SDE6603-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 800MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 800MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-220M can be used for catalog matching and distributor lookup.
22µH Unshielded Wirewound Inductor 800mA 370mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 22UH, 700MA, SMD; Inductance:22µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 22UH, 700MA, SMD; Inductance:22µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274865-SDE6603-220M | 71-SDE6603-220M | SDE6603-220M-ND | 74R9568 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 800MA 370MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 22Uh, 700Ma, Smd; Inductance Bourns |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |