1.5µH Unshielded Wirewound Inductor 2.8A 60mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 1.5UH, 2.6A, SMD; Inductance:1.5µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 1.5UH, 2.6A, SMD; Inductance:1.5µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE6603-1R5M-ND | 74R9553 |
| Product Name | Fixed Inductors | Inductor, Un-Shielded, 1.5Uh, 2.6A, Smd; Inductance Bourns |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |