Bourns, Inc. Fixed Inductors SDE6603-150M

Description
15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard
Request a Quote
Description
15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SDE6603 Series unshielded inductor has an inductance of 15 µH and a rated current of 900 mA. It features a maximum DC resistance of 0.23 ohms and an inductance tolerance of ±20%. The inductor is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -25 °C to +105 °C and can withstand soldering heat of up to 260 °C for 10 seconds. The inductor is packaged in reels of 2000 pieces, facilitating automated assembly processes. This component is ideal for applications in DC/DC converters and power supplies for portable communication equipment, laptops, and audio systems.

Datasheet Summary
Powered by GS/AI

The Bourns SDE6603 Series unshielded inductor has an inductance of 15 µH and a rated current of 900 mA. It features a maximum DC resistance of 0.23 ohms and an inductance tolerance of ±20%. The inductor is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -25 °C to +105 °C and can withstand soldering heat of up to 260 °C for 10 seconds. The inductor is packaged in reels of 2000 pieces, facilitating automated assembly processes. This component is ideal for applications in DC/DC converters and power supplies for portable communication equipment, laptops, and audio systems.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-150M-ND
Fixed Inductors SDE6603-150M-ND
15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1A 230mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 15Uh, 900Ma, Smd; Inductance Bourns - 74R9562 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 900Ma, Smd; Inductance Bourns
74R9562
Inductor, Un-Shielded, 15Uh, 900Ma, Smd; Inductance Bourns 74R9562
INDUCTOR, UN-SHIELDED, 15UH, 900MA, SMD; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:SDE6603 Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 900MA, SMD; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:SDE6603 Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 15Uh, 900Ma, Smd; Inductance Bourns - 74R9561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 900Ma, Smd; Inductance Bourns
74R9561
Inductor, Un-Shielded, 15Uh, 900Ma, Smd; Inductance Bourns 74R9561
INDUCTOR, UN-SHIELDED, 15UH, 900MA, SMD; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:SDE6603 Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 900MA, SMD; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:SDE6603 Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-150M-ND 74R9562
Product Name Fixed Inductors Inductor, Un-Shielded, 15Uh, 900Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36274532263R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details