Bourns, Inc. Fixed Inductors SDE6603-102M

Description
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-102MTR-ND
Fixed Inductors SDE6603-102MTR-ND
1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 70mA 13.8Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274867-SDE6603-102M
Inductors, Coils, Chokes - Fixed Inductors 1274867-SDE6603-102M
Win Source Part Number: 1274867-SDE6603-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE6603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1 mH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 13.8Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 70 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SDE6603-102MDKR,SDE6 603-102MCT,SDE6603-1 02MTR,SDE6603102M,SD E6603-102M Base Product Number: SDE6603 Product Status: Obsolete Current - Saturation (Isat): 100mA

Win Source Part Number: 1274867-SDE6603-102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE6603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.8Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDE6603-102MDKR,SDE6603-102MCT,SDE6603-102MTR,SDE6603102M,SDE6603-102M
Base Product Number: SDE6603
Product Status: Obsolete
Current - Saturation (Isat): 100mA

Buy Now Datasheet
SMD 1MH 70MA 13.8 OHM Inductor and Choke - 71-SDE6603-102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 70MA 13.8 OHM Inductor and Choke
71-SDE6603-102M
SMD 1MH 70MA 13.8 OHM Inductor and Choke 71-SDE6603-102M
FIXED IND 1MH 70MA 13.8 OHM SMD Product overview: SDE6603-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 70MA, 13.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 70MA, 13.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-102M can be used for catalog matching and distributor lookup.

FIXED IND 1MH 70MA 13.8 OHM SMD Product overview: SDE6603-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 70MA, 13.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 70MA, 13.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Mh, 100Ma, Smd; Inductance Bourns - 74R9559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Mh, 100Ma, Smd; Inductance Bourns
74R9559
Inductor, Un-Shielded, 1Mh, 100Ma, Smd; Inductance Bourns 74R9559
INDUCTOR, UN-SHIELDED, 1MH, 100MA, SMD; Inductance:1mH; RMS Current (Irms):70mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):100mA; Product Range:SDE6603 Series; DC Resistance Max:13.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1MH, 100MA, SMD; Inductance:1mH; RMS Current (Irms):70mA; Inductor Construction:Unshielded; Saturation Current (Isat):100mA; Product Range:SDE6603 Series; DC Resistance Max:13.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-102MTR-ND 1274867-SDE6603-102M 71-SDE6603-102M 74R9559
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 70MA 13.8 OHM Inductor and Choke Inductor, Un-Shielded, 1Mh, 100Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details