Bourns, Inc. Fixed Inductors SDE6603-101M

Description
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-101M-ND
Fixed Inductors SDE6603-101M-ND
100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 300mA 1.27Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 100Uh, 310Ma, Smd; Inductance Bourns - 74R9558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 310Ma, Smd; Inductance Bourns
74R9558
Inductor, Un-Shielded, 100Uh, 310Ma, Smd; Inductance Bourns 74R9558
INDUCTOR, UN-SHIELDED, 100UH, 310MA, SMD; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):310mA; Product Range:SDE6603 Series; DC Resistance Max:1.27ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 310MA, SMD; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):310mA; Product Range:SDE6603 Series; DC Resistance Max:1.27ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 100Uh, 310Ma, Smd; Inductance Bourns - 74R9557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 310Ma, Smd; Inductance Bourns
74R9557
Inductor, Un-Shielded, 100Uh, 310Ma, Smd; Inductance Bourns 74R9557
INDUCTOR, UN-SHIELDED, 100UH, 310MA, SMD; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):310mA; Product Range:SDE6603 Series; DC Resistance Max:1.27ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 310MA, SMD; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):310mA; Product Range:SDE6603 Series; DC Resistance Max:1.27ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-101M-ND 74R9558
Product Name Fixed Inductors Inductor, Un-Shielded, 100Uh, 310Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details