Bourns, Inc. Fixed Inductors SDE1006A-820K

Description
82µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE1006A-820KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-820KTR-ND
Fixed Inductors SDE1006A-820KTR-ND
82µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 82 H, 10%, Unshielded, 0.25 Ohm, 1.5 A Bourns - 06X7024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 82 H, 10%, Unshielded, 0.25 Ohm, 1.5 A Bourns
06X7024
Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 82 H, 10%, Unshielded, 0.25 Ohm, 1.5 A Bourns 06X7024
Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 82 H, 10%, Unshielded, 0.25 ohm, 1.5 A

Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 82 H, 10%, Unshielded, 0.25 ohm, 1.5 A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE1006A-820KTR-ND 06X7024
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 82 H, 10%, Unshielded, 0.25 Ohm, 1.5 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers