Win Source Part Number: 1274871-SDE1006A-681
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE1006A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 2.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE1006A-681KTR,SDE1
Base Product Number: SDE1006A
Current - Saturation (Isat): 550mA
680µH Unshielded Wirewound Inductor 500mA 2.25Ohm Max Nonstandard
680µH Unshielded Wirewound Inductor 500mA 2.25Ohm Max Nonstandard
680µH Unshielded Wirewound Inductor 500mA 2.25Ohm Max Nonstandard
FIXED IND 680UH 500MA 2.25OHM SM Product overview: SDE1006A-681K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 500MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 500MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-681K can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274871-SDE1006A-681K | SDE1006A-681KDKR-ND | 71-SDE1006A-681K |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 680UH 500MA 2.25OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |