FIXED IND 5.6UH 4.5A 40 MOHM SMD Product overview: SDE1006A-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 4.5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 4.5A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-5R6M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274873-SDE1006A-5R6
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE1006A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 5.6 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 35.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE1006A-5R6MTR,SDE1
Base Product Number: SDE1006A
Current - Saturation (Isat): 5A
5.6µH Unshielded Wirewound Inductor 4.5A 40mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 5.6 H, 20%, Unshielded, 0.04 ohm, 4.5 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDE1006A-5R6M | 1274873-SDE1006A-5R6M | SDE1006A-5R6MTR-ND | 06X7010 |
| Product Name | SMD 5.6UH 4.5A 40 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 5.6 H, 20%, Unshielded, 0.04 Ohm, 4.5 A Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 5.6 microH | 5.6 microH |