Bourns, Inc. Fixed Inductors SDE1006A-561K

Description
560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE1006A-561KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-561KDKR-ND
Fixed Inductors SDE1006A-561KDKR-ND
560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE1006A-561KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-561KTR-ND
Fixed Inductors SDE1006A-561KTR-ND
560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE1006A-561KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-561KCT-ND
Fixed Inductors SDE1006A-561KCT-ND
560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard

560µH Unshielded Wirewound Inductor 550mA 1.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDE1006A-561KDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469840 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details