Bourns, Inc. 470UH 600MA 1.48OHM Inductor and Choke SDE1006A-471K

Description
FIXED IND 470UH 600MA 1.48OHM SM Product overview: SDE1006A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 600MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 600MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 600MA 1.48OHM SM Product overview: SDE1006A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 600MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 600MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 600MA 1.48OHM Inductor and Choke - 71-SDE1006A-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 600MA 1.48OHM Inductor and Choke
71-SDE1006A-471K
470UH 600MA 1.48OHM Inductor and Choke 71-SDE1006A-471K
FIXED IND 470UH 600MA 1.48OHM SM Product overview: SDE1006A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 600MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 600MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 600MA 1.48OHM SM Product overview: SDE1006A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 600MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 600MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDE1006A-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE1006A-471KCT-ND
Fixed Inductors 118-SDE1006A-471KCT-ND
470µH Unshielded Wirewound Inductor 600mA 1.48Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 600mA 1.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE1006A-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE1006A-471KTR-ND
Fixed Inductors 118-SDE1006A-471KTR-ND
470µH Unshielded Wirewound Inductor 600mA 1.48Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 600mA 1.48Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE1006A-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 600mA 1.48Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 600mA 1.48Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 470 H, 10%, Unshielded, 1.48 Ohm, 600 Ma Rohs Compliant Bourns - 87X9289 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 470 H, 10%, Unshielded, 1.48 Ohm, 600 Ma Rohs Compliant Bourns
87X9289
Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 470 H, 10%, Unshielded, 1.48 Ohm, 600 Ma Rohs Compliant Bourns 87X9289
Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 470 H, 10%, Unshielded, 1.48 ohm, 600 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 470 H, 10%, Unshielded, 1.48 ohm, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE1006A-471K 118-SDE1006A-471KCT-ND 87X9289
Product Name 470UH 600MA 1.48OHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 470 H, 10%, Unshielded, 1.48 Ohm, 600 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details