FIXED IND 3.9UH 5.2A 27 MOHM SMD Product overview: SDE1006A-3R9M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 5.2A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 5.2A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-3R9M can be used for catalog matching and distributor lookup.
3.9µH Unshielded Wirewound Inductor 5.2A 27mOhm Max Nonstandard
3.9µH Unshielded Wirewound Inductor 5.2A 27mOhm Max Nonstandard
3.9µH Unshielded Wirewound Inductor 5.2A 27mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 3.9 H, 20%, Unshielded, 0.027 ohm, 5.2 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDE1006A-3R9M | 118-SDE1006A-3R9MDKR-ND | 87X9282 |
| Product Name | SMD 3.9UH 5.2A 27 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 3.9 H, 20%, Unshielded, 0.027 Ohm, 5.2 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 3.9 microH |