Bourns, Inc. Fixed Inductors SDE1006A-331K

Description
330µH Unshielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDE1006A-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE1006A-331KTR-ND
Fixed Inductors 118-SDE1006A-331KTR-ND
330µH Unshielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE1006A-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE1006A-331KCT-ND
Fixed Inductors 118-SDE1006A-331KCT-ND
330µH Unshielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 700mA 1.15Ohm Max Nonstandard

Buy Now Datasheet
330UH 700MA 1.15OHM Inductor and Choke - 71-SDE1006A-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 700MA 1.15OHM Inductor and Choke
71-SDE1006A-331K
330UH 700MA 1.15OHM Inductor and Choke 71-SDE1006A-331K
FIXED IND 330UH 700MA 1.15OHM SM Product overview: SDE1006A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 700MA 1.15OHM SM Product overview: SDE1006A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 700MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 700MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDE1006A-331KTR-ND 71-SDE1006A-331K
Product Name Fixed Inductors 330UH 700MA 1.15OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3155-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers