Win Source Part Number: 1274876-SDE1006A-330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE1006A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 12.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE1006A-330MCT,SDE1
Base Product Number: SDE1006A
Current - Saturation (Isat): 2.4A
FIXED IND 33UH 2.2A 120 MOHM SMD Product overview: SDE1006A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-330M can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274876-SDE1006A-330M | 71-SDE1006A-330M | SDE1006A-330MDKR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 2.2A 120 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |