Bourns, Inc. Fixed Inductors SDE1006A-151K

Description
150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE1006A-151KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-151KDKR-ND
Fixed Inductors SDE1006A-151KDKR-ND
150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE1006A-151KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-151KTR-ND
Fixed Inductors SDE1006A-151KTR-ND
150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE1006A-151KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-151KCT-ND
Fixed Inductors SDE1006A-151KCT-ND
150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274884-SDE1006A-151K
Inductors, Coils, Chokes - Fixed Inductors 1274884-SDE1006A-151K
Win Source Part Number: 1274884-SDE1006A-151 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE1006A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 6.6MHz Package / Case: Nonstandard DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE1006A-151KDKR,SDE 1006A-151KTR,SDE1006 A-151K,SDE1006A-151K CT Base Product Number: SDE1006A Current - Saturation (Isat): 1.2A

Win Source Part Number: 1274884-SDE1006A-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE1006A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 6.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE1006A-151KDKR,SDE1006A-151KTR,SDE1006A-151K,SDE1006A-151KCT
Base Product Number: SDE1006A
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
SMD 150UH 1.1A 470MOHM Inductor and Choke - 71-SDE1006A-151K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1.1A 470MOHM Inductor and Choke
71-SDE1006A-151K
SMD 150UH 1.1A 470MOHM Inductor and Choke 71-SDE1006A-151K
FIXED IND 150UH 1.1A 470MOHM SMD Product overview: SDE1006A-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.1A, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.1A, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-151K can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.1A 470MOHM SMD Product overview: SDE1006A-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.1A, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.1A, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-151K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE1006A-151KDKR-ND 1274884-SDE1006A-151K 71-SDE1006A-151K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 150UH 1.1A 470MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515C1R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details