15µH Unshielded Wirewound Inductor 3.4A 80mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 3.4A 80mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 3.4A 80mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 893993-SDE1006A-150M
Series: SDE1006A
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Unshielded Wirewound Inductor 3.4 A 80mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDE1006A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDE1006A-150M-ND, SDE1006A-150MDKR, SDE1006A-150MTR, SDE1006A-150MCT
FIXED IND 15UH 3.4A 80 MOHM SMD Product overview: SDE1006A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.4A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.4A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-150M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE1006A-150MDKR-ND | 893993-SDE1006A-150M | 71-SDE1006A-150M |
| Product Name | Fixed Inductors | Fixed Inductors - SDE1006A-150M | SMD 15UH 3.4A 80 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |