Bourns, Inc. SMD 100UH 1.3A 350MOHM Inductor and Choke SDE1006A-101K

Description
FIXED IND 100UH 1.3A 350MOHM SMD Product overview: SDE1006A-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.3A 350MOHM SMD Product overview: SDE1006A-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-101K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1.3A 350MOHM Inductor and Choke - 71-SDE1006A-101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.3A 350MOHM Inductor and Choke
71-SDE1006A-101K
SMD 100UH 1.3A 350MOHM Inductor and Choke 71-SDE1006A-101K
FIXED IND 100UH 1.3A 350MOHM SMD Product overview: SDE1006A-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.3A 350MOHM SMD Product overview: SDE1006A-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.3A, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.3A, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274886-SDE1006A-101K
Inductors, Coils, Chokes - Fixed Inductors 1274886-SDE1006A-101K
Win Source Part Number: 1274886-SDE1006A-101 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE1006A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 7.3MHz Package / Case: Nonstandard DC Resistance (DCR): 350mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE1006A-101K,SDE100 6A-101KDKR,SDE1006A- 101KCT,SDE1006A-101K TR Base Product Number: SDE1006A Current - Saturation (Isat): 1.4A

Win Source Part Number: 1274886-SDE1006A-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE1006A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 7.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 350mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE1006A-101K,SDE1006A-101KDKR,SDE1006A-101KCT,SDE1006A-101KTR
Base Product Number: SDE1006A
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - SDE1006A-101KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-101KCT-ND
Fixed Inductors SDE1006A-101KCT-ND
100µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE1006A-101KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-101KTR-ND
Fixed Inductors SDE1006A-101KTR-ND
100µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE1006A-101KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE1006A-101KDKR-ND
Fixed Inductors SDE1006A-101KDKR-ND
100µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.3A 350mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE1006A-101K 1274886-SDE1006A-101K SDE1006A-101KCT-ND
Product Name SMD 100UH 1.3A 350MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details