Win Source Part Number: 1274889-SDE0805A-820
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 82 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 9.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-820KDKR,SDE
Base Product Number: SDE0805A
Current - Saturation (Isat): 1A
82µH Unshielded Wirewound Inductor 1.2A 370mOhm Max Nonstandard
82µH Unshielded Wirewound Inductor 1.2A 370mOhm Max Nonstandard
82µH Unshielded Wirewound Inductor 1.2A 370mOhm Max Nonstandard
FIXED IND 82UH 1.2A 370 MOHM SMD Product overview: SDE0805A-820K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.2A, 370 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.2A, 370 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-820K can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 82 H, 10%, Unshielded, 0.37 ohm, 1.2 A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274889-SDE0805A-820K | SDE0805A-820KCT-ND | 71-SDE0805A-820K | 41Y0195 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 82UH 1.2A 370 MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 82 H, 10%, Unshielded, 0.37 Ohm, 1.2 A Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |