Bourns, Inc. SMD 470UH 550MA 1.7OHM Inductor and Choke SDE0805A-471K

Description
FIXED IND 470UH 550MA 1.7OHM SMD Product overview: SDE0805A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 550MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 550MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 550MA 1.7OHM SMD Product overview: SDE0805A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 550MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 550MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-471K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470UH 550MA 1.7OHM Inductor and Choke - 71-SDE0805A-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 550MA 1.7OHM Inductor and Choke
71-SDE0805A-471K
SMD 470UH 550MA 1.7OHM Inductor and Choke 71-SDE0805A-471K
FIXED IND 470UH 550MA 1.7OHM SMD Product overview: SDE0805A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 550MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 550MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-471K can be used for catalog matching and distributor lookup.

FIXED IND 470UH 550MA 1.7OHM SMD Product overview: SDE0805A-471K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 550MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 550MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274894-SDE0805A-471K
Inductors, Coils, Chokes - Fixed Inductors 1274894-SDE0805A-471K
Win Source Part Number: 1274894-SDE0805A-471 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0805A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 3.6MHz Package / Case: Nonstandard DC Resistance (DCR): 1.7Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0805A-471KDKR,SDE 0805A-471KCT,SDE0805 A-471KTR Base Product Number: SDE0805A Current - Saturation (Isat): 400mA

Win Source Part Number: 1274894-SDE0805A-471K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 3.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-471KDKR,SDE0805A-471KCT,SDE0805A-471KTR
Base Product Number: SDE0805A
Current - Saturation (Isat): 400mA

Buy Now Datasheet
Fixed Inductors - SDE0805A-471KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-471KCT-ND
Fixed Inductors SDE0805A-471KCT-ND
470µH Unshielded Wirewound Inductor 550mA 1.7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 550mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-471KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-471KDKR-ND
Fixed Inductors SDE0805A-471KDKR-ND
470µH Unshielded Wirewound Inductor 550mA 1.7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 550mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-471KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-471KTR-ND
Fixed Inductors SDE0805A-471KTR-ND
470µH Unshielded Wirewound Inductor 550mA 1.7Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 550mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, Unshielded, 0.55A; Inductance Bourns - 41Y0189 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Unshielded, 0.55A; Inductance Bourns
41Y0189
Inductor, 470Uh, Unshielded, 0.55A; Inductance Bourns 41Y0189
INDUCTOR, 470UH, UNSHIELDED, 0.55A; Inductance:470µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDE0805A Series; DC Resistance Max:1.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, UNSHIELDED, 0.55A; Inductance:470µH; RMS Current (Irms):550mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDE0805A Series; DC Resistance Max:1.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Uh, Unshielded, 0.55A; Inductance Bourns - 33AK4288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Unshielded, 0.55A; Inductance Bourns
33AK4288
Inductor, 470Uh, Unshielded, 0.55A; Inductance Bourns 33AK4288
INDUCTOR, 470UH, UNSHIELDED, 0.55A; Inductance:470µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDE0805A Series; DC Resistance Max:1.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, UNSHIELDED, 0.55A; Inductance:470µH; RMS Current (Irms):550mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDE0805A Series; DC Resistance Max:1.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDE0805A-471K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDE0805A-471K
Fixed Inductors SDE0805A-471K
FIXED IND 470UH 550MA 1.7OHM SMD

FIXED IND 470UH 550MA 1.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE0805A-471K 1274894-SDE0805A-471K SDE0805A-471KCT-ND 41Y0189 SDE0805A-471K
Product Name SMD 470UH 550MA 1.7OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 470Uh, Unshielded, 0.55A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 470 microH 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details