Win Source Part Number: 1274895-SDE0805A-470
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 12.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-470KDKR,SDE
Base Product Number: SDE0805A
Current - Saturation (Isat): 1.4A
FIXED IND 47UH 1.7A 180 MOHM SMD Product overview: SDE0805A-470K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.7A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.7A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-470K can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard
47µH Unshielded Wirewound Inductor 1.7A 180mOhm Max Nonstandard
FIXED IND 47UH 1.7A 180 MOHM SMD
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 47 H, 10%, Unshielded, 0.18 ohm, 1.7 A RoHS Compliant: Yes
INDUCTOR, 47UH, UNSHIELDED, 1.7A; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
INDUCTOR, 47UH, UNSHIELDED, 1.7A; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274895-SDE0805A-470K | 71-SDE0805A-470K | SDE0805A-470KTR-ND | SDE0805A-470K | 31Y4199 | 41Y0188 | 33AK4287 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 47UH 1.7A 180 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 47 H, 10%, Unshielded, 0.18 Ohm, 1.7 A Rohs Compliant Bourns | Inductor, 47Uh, Unshielded, 1.7A; Inductance Bourns | Inductor, 47Uh, Unshielded, 1.7A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Application | RF Choke |