Bourns, Inc. Fixed Inductors SDE0805A-390M

Description
39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0805A-390MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-390MCT-ND
Fixed Inductors SDE0805A-390MCT-ND
39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-390MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-390MDKR-ND
Fixed Inductors SDE0805A-390MDKR-ND
39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-390MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-390MTR-ND
Fixed Inductors SDE0805A-390MTR-ND
39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.9A 160mOhm Max Nonstandard

Buy Now Datasheet
SMD 39UH 1.9A 160 MOHM Inductor and Choke - 71-SDE0805A-390M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 1.9A 160 MOHM Inductor and Choke
71-SDE0805A-390M
SMD 39UH 1.9A 160 MOHM Inductor and Choke 71-SDE0805A-390M
FIXED IND 39UH 1.9A 160 MOHM SMD Product overview: SDE0805A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.9A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.9A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-390M can be used for catalog matching and distributor lookup.

FIXED IND 39UH 1.9A 160 MOHM SMD Product overview: SDE0805A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.9A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.9A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274898-SDE0805A-390M
Inductors, Coils, Chokes - Fixed Inductors 1274898-SDE0805A-390M
Win Source Part Number: 1274898-SDE0805A-390 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0805A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 39 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 12.6MHz Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0805A-390MTR,SDE0 805A-390MDKR,SDE0805 A-390MCT Base Product Number: SDE0805A Current - Saturation (Isat): 1.5A

Win Source Part Number: 1274898-SDE0805A-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 39 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 12.6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-390MTR,SDE0805A-390MDKR,SDE0805A-390MCT
Base Product Number: SDE0805A
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Bourns - 41Y0185 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Bourns
41Y0185
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Bourns 41Y0185
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 39 H, 20%, Unshielded, 0.16 ohm, 1.9 A

Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 39 H, 20%, Unshielded, 0.16 ohm, 1.9 A

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Rohs Compliant Bourns - 31Y4196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Rohs Compliant Bourns
31Y4196
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Rohs Compliant Bourns 31Y4196
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 39 H, 20%, Unshielded, 0.16 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 39 H, 20%, Unshielded, 0.16 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0805A-390MCT-ND 71-SDE0805A-390M 1274898-SDE0805A-390M 41Y0185 31Y4196
Product Name Fixed Inductors SMD 39UH 1.9A 160 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Bourns Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 39 H, 20%, Unshielded, 0.16 Ohm, 1.9 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details