Bourns, Inc. Fixed Inductors SDE0805A-331K

Description
330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0805A-331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-331KDKR-ND
Fixed Inductors SDE0805A-331KDKR-ND
330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-331KTR-ND
Fixed Inductors SDE0805A-331KTR-ND
330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-331KCT-ND
Fixed Inductors SDE0805A-331KCT-ND
330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 650mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274899-SDE0805A-331K
Inductors, Coils, Chokes - Fixed Inductors 1274899-SDE0805A-331K
Win Source Part Number: 1274899-SDE0805A-331 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0805A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4.9MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0805A-331KTR,SDE0 805A-331KDKR,SDE0805 A-331KCT Base Product Number: SDE0805A Current - Saturation (Isat): 500mA

Win Source Part Number: 1274899-SDE0805A-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 4.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-331KTR,SDE0805A-331KDKR,SDE0805A-331KCT
Base Product Number: SDE0805A
Current - Saturation (Isat): 500mA

Buy Now Datasheet
SMD 330UH 650MA 1.2OHM Inductor and Choke - 71-SDE0805A-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 650MA 1.2OHM Inductor and Choke
71-SDE0805A-331K
SMD 330UH 650MA 1.2OHM Inductor and Choke 71-SDE0805A-331K
FIXED IND 330UH 650MA 1.2OHM SMD Product overview: SDE0805A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 650MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 650MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 650MA 1.2OHM SMD Product overview: SDE0805A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 650MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 650MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0805A-331KDKR-ND 1274899-SDE0805A-331K 71-SDE0805A-331K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 330UH 650MA 1.2OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 3-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details