33µH Unshielded Wirewound Inductor 2A 130mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 2A 130mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 2A 130mOhm Max Nonstandard
FIXED IND 33UH 2A 130 MOHM SMD Product overview: SDE0805A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-330M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274900-SDE0805A-330
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 13.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-330MDKR,SDE
Base Product Number: SDE0805A
Current - Saturation (Isat): 1.6A
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 33 H, 20%, Unshielded, 0.13 ohm, 2 A RoHS Compliant: Yes
INDUCTOR, 33UH, UNSHIELDED, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshiel
INDUCTOR, 33UH, UNSHIELDED, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0805A-330MTR-ND | 71-SDE0805A-330M | 1274900-SDE0805A-330M | 31Y4194 | 41Y0183 | 33AK4286 |
| Product Name | Fixed Inductors | SMD 33UH 2A 130 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 33 H, 20%, Unshielded, 0.13 Ohm, 2 A Rohs Compliant Bourns | Inductor, 33Uh, Unshielded, 2A; Inductance Bourns | Inductor, 33Uh, Unshielded, 2A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |