Bourns, Inc. 270UH 700MA 1.11OHM Inductor and Choke SDE0805A-271K

Description
FIXED IND 270UH 700MA 1.11OHM SM Product overview: SDE0805A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 700MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 700MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-271K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 700MA 1.11OHM SM Product overview: SDE0805A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 700MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 700MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-271K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
270UH 700MA 1.11OHM Inductor and Choke - 71-SDE0805A-271K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 700MA 1.11OHM Inductor and Choke
71-SDE0805A-271K
270UH 700MA 1.11OHM Inductor and Choke 71-SDE0805A-271K
FIXED IND 270UH 700MA 1.11OHM SM Product overview: SDE0805A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 700MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 700MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-271K can be used for catalog matching and distributor lookup.

FIXED IND 270UH 700MA 1.11OHM SM Product overview: SDE0805A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 700MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 700MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-271K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274902-SDE0805A-271K
Inductors, Coils, Chokes - Fixed Inductors 1274902-SDE0805A-271K
Win Source Part Number: 1274902-SDE0805A-271 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0805A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 270 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.11Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0805A-271KTR,SDE0 805A-271KCT,SDE0805A -271KDKR Base Product Number: SDE0805A Current - Saturation (Isat): 550mA

Win Source Part Number: 1274902-SDE0805A-271K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.11Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-271KTR,SDE0805A-271KCT,SDE0805A-271KDKR
Base Product Number: SDE0805A
Current - Saturation (Isat): 550mA

Buy Now Datasheet
Fixed Inductors - SDE0805A-271KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-271KCT-ND
Fixed Inductors SDE0805A-271KCT-ND
270µH Unshielded Wirewound Inductor 700mA 1.11Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 700mA 1.11Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-271KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-271KTR-ND
Fixed Inductors SDE0805A-271KTR-ND
270µH Unshielded Wirewound Inductor 700mA 1.11Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 700mA 1.11Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-271KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-271KDKR-ND
Fixed Inductors SDE0805A-271KDKR-ND
270µH Unshielded Wirewound Inductor 700mA 1.11Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 700mA 1.11Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 270 H, 10%, Unshielded, 1.11 Ohm, 700 Ma Rohs Compliant Bourns - 31Y4192 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 270 H, 10%, Unshielded, 1.11 Ohm, 700 Ma Rohs Compliant Bourns
31Y4192
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 270 H, 10%, Unshielded, 1.11 Ohm, 700 Ma Rohs Compliant Bourns 31Y4192
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 270 H, 10%, Unshielded, 1.11 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 270 H, 10%, Unshielded, 1.11 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE0805A-271K 1274902-SDE0805A-271K SDE0805A-271KCT-ND 31Y4192
Product Name 270UH 700MA 1.11OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 270 H, 10%, Unshielded, 1.11 Ohm, 700 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details