Bourns, Inc. Fixed Inductors SDE0805A-270M

Description
27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0805A-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-270MCT-ND
Fixed Inductors SDE0805A-270MCT-ND
27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-270MDKR-ND
Fixed Inductors SDE0805A-270MDKR-ND
27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-270MTR-ND
Fixed Inductors SDE0805A-270MTR-ND
27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 2.2A 120mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 2.2A 120 MOHM Inductor and Choke - 71-SDE0805A-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 2.2A 120 MOHM Inductor and Choke
71-SDE0805A-270M
SMD 27UH 2.2A 120 MOHM Inductor and Choke 71-SDE0805A-270M
FIXED IND 27UH 2.2A 120 MOHM SMD Product overview: SDE0805A-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.2A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.2A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 2.2A 120 MOHM SMD Product overview: SDE0805A-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.2A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.2A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 27 H, 20%, Unshielded, 0.12 Ohm, 2.2 A Rohs Compliant Bourns - 31Y4191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 27 H, 20%, Unshielded, 0.12 Ohm, 2.2 A Rohs Compliant Bourns
31Y4191
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 27 H, 20%, Unshielded, 0.12 Ohm, 2.2 A Rohs Compliant Bourns 31Y4191
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 27 H, 20%, Unshielded, 0.12 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 27 H, 20%, Unshielded, 0.12 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0805A-270MCT-ND 71-SDE0805A-270M 31Y4191
Product Name Fixed Inductors SMD 27UH 2.2A 120 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 27 H, 20%, Unshielded, 0.12 Ohm, 2.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers