Bourns, Inc. 220UH 800MA 960MOHM Inductor and Choke SDE0805A-221K

Description
FIXED IND 220UH 800MA 960MOHM SM Product overview: SDE0805A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 800MA 960MOHM SM Product overview: SDE0805A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 800MA 960MOHM Inductor and Choke - 71-SDE0805A-221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 800MA 960MOHM Inductor and Choke
71-SDE0805A-221K
220UH 800MA 960MOHM Inductor and Choke 71-SDE0805A-221K
FIXED IND 220UH 800MA 960MOHM SM Product overview: SDE0805A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-221K can be used for catalog matching and distributor lookup.

FIXED IND 220UH 800MA 960MOHM SM Product overview: SDE0805A-221K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDE0805A-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-221KCT-ND
Fixed Inductors SDE0805A-221KCT-ND
220µH Unshielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-221KDKR-ND
Fixed Inductors SDE0805A-221KDKR-ND
220µH Unshielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-221KTR-ND
Fixed Inductors SDE0805A-221KTR-ND
220µH Unshielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 960mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, Unshielded, 0.8A; Inductance Bourns - 33AK4285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Unshielded, 0.8A; Inductance Bourns
33AK4285
Inductor, 220Uh, Unshielded, 0.8A; Inductance Bourns 33AK4285
INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):600mA; Product Range:SDE0805A Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):600mA; Product Range:SDE0805A Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, Unshielded, 0.8A; Inductance Bourns - 41Y0179 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Unshielded, 0.8A; Inductance Bourns
41Y0179
Inductor, 220Uh, Unshielded, 0.8A; Inductance Bourns 41Y0179
INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):600mA; Product Range:SDE0805A Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, UNSHIELDED, 0.8A; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):600mA; Product Range:SDE0805A Series; DC Resistance Max:0.96ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE0805A-221K SDE0805A-221KCT-ND 33AK4285
Product Name 220UH 800MA 960MOHM Inductor and Choke Fixed Inductors Inductor, 220Uh, Unshielded, 0.8A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers