Bourns, Inc. Fixed Inductors SDE0805A-181K

Description
180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0805A-181KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-181KDKR-ND
Fixed Inductors SDE0805A-181KDKR-ND
180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-181KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-181KTR-ND
Fixed Inductors SDE0805A-181KTR-ND
180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0805A-181KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0805A-181KCT-ND
Fixed Inductors SDE0805A-181KCT-ND
180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 850mA 710mOhm Max Nonstandard

Buy Now Datasheet
180UH 850MA 710MOHM Inductor and Choke - 71-SDE0805A-181K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 850MA 710MOHM Inductor and Choke
71-SDE0805A-181K
180UH 850MA 710MOHM Inductor and Choke 71-SDE0805A-181K
FIXED IND 180UH 850MA 710MOHM SM Product overview: SDE0805A-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 850MA, 710MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 850MA, 710MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-181K can be used for catalog matching and distributor lookup.

FIXED IND 180UH 850MA 710MOHM SM Product overview: SDE0805A-181K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 850MA, 710MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 850MA, 710MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-181K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Rohs Compliant Bourns - 31Y4187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Rohs Compliant Bourns
31Y4187
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Rohs Compliant Bourns 31Y4187
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 180 H, 10%, Unshielded, 0.71 ohm, 850 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 180 H, 10%, Unshielded, 0.71 ohm, 850 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Bourns - 41Y0176 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Bourns
41Y0176
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Bourns 41Y0176
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 180 H, 10%, Unshielded, 0.71 ohm, 850 mA

Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 180 H, 10%, Unshielded, 0.71 ohm, 850 mA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0805A-181KDKR-ND 71-SDE0805A-181K 31Y4187 41Y0176
Product Name Fixed Inductors 180UH 850MA 710MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Rohs Compliant Bourns Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details