150µH Unshielded Wirewound Inductor 900mA 640mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 900mA 640mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 900mA 640mOhm Max Nonstandard
FIXED IND 150UH 900MA 640MOHM SM Product overview: SDE0805A-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 900MA, 640MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 900MA, 640MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-151K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274906-SDE0805A-151
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 7.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 640mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-151KTR,SDE0
Base Product Number: SDE0805A
Current - Saturation (Isat): 720mA
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 150 H, 10%, Unshielded, 0.64 ohm, 900 mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0805A-151KDKR-ND | 71-SDE0805A-151K | 1274906-SDE0805A-151K | 31Y4185 |
| Product Name | Fixed Inductors | 150UH 900MA 640MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 150 H, 10%, Unshielded, 0.64 Ohm, 900 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |