Bourns, Inc. Fixed Inductors SDE0604A-820K

Description
82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-820KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-820KDKR-ND
Fixed Inductors SDE0604A-820KDKR-ND
82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-820KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-820KCT-ND
Fixed Inductors SDE0604A-820KCT-ND
82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-820KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-820KTR-ND
Fixed Inductors SDE0604A-820KTR-ND
82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 900mA 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDE0604A-820KDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details