6.8µH Unshielded Wirewound Inductor 3A 80mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 3A 80mOhm Max Nonstandard
6.8µH Unshielded Wirewound Inductor 3A 80mOhm Max Nonstandard
FIXED IND 6.8UH 3A 80 MOHM SMD Product overview: SDE0604A-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-6R8M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274915-SDE0604A-6R8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 36MHz
Package / Case: Nonstandard
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-6R8MCT,SDE0
Base Product Number: SDE0604A
Current - Saturation (Isat): 2.4A
INDUCTOR, 6.8UH, UNSHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Unshiel
INDUCTOR, 6.8UH, UNSHIELDED, 3A; Inductance:6.8µH; RMS Current (Irms):3A; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0604A-6R8MTR-ND | 71-SDE0604A-6R8M | 1274915-SDE0604A-6R8M | 41Y0164 |
| Product Name | Fixed Inductors | SMD 6.8UH 3A 80 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 6.8Uh, Unshielded, 3A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |