Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDE0604A-680K

Description
Win Source Part Number: 1274914-SDE0604A-680 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-680KCT,SDE0 604A-680KTR,SDE0604A -680KDKR Base Product Number: SDE0604A Current - Saturation (Isat): 740mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274914-SDE0604A-680 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-680KCT,SDE0 604A-680KTR,SDE0604A -680KDKR Base Product Number: SDE0604A Current - Saturation (Isat): 740mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274914-SDE0604A-680K
Inductors, Coils, Chokes - Fixed Inductors 1274914-SDE0604A-680K
Win Source Part Number: 1274914-SDE0604A-680 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-680KCT,SDE0 604A-680KTR,SDE0604A -680KDKR Base Product Number: SDE0604A Current - Saturation (Isat): 740mA

Win Source Part Number: 1274914-SDE0604A-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 460mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-680KCT,SDE0604A-680KTR,SDE0604A-680KDKR
Base Product Number: SDE0604A
Current - Saturation (Isat): 740mA

Buy Now Datasheet
Fixed Inductors - SDE0604A-680KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-680KCT-ND
Fixed Inductors SDE0604A-680KCT-ND
68µH Unshielded Wirewound Inductor 1A 460mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1A 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-680KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-680KDKR-ND
Fixed Inductors SDE0604A-680KDKR-ND
68µH Unshielded Wirewound Inductor 1A 460mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1A 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-680KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-680KTR-ND
Fixed Inductors SDE0604A-680KTR-ND
68µH Unshielded Wirewound Inductor 1A 460mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1A 460mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1A 460 MOHM Inductor and Choke - 71-SDE0604A-680K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 460 MOHM Inductor and Choke
71-SDE0604A-680K
SMD 68UH 1A 460 MOHM Inductor and Choke 71-SDE0604A-680K
FIXED IND 68UH 1A 460 MOHM SMD Product overview: SDE0604A-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 460 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 460 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-680K can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 460 MOHM SMD Product overview: SDE0604A-680K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 460 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 460 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-680K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, Unshielded, 1A; Inductance Bourns - 41Y0165 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Unshielded, 1A; Inductance Bourns
41Y0165
Inductor, 68Uh, Unshielded, 1A; Inductance Bourns 41Y0165
INDUCTOR, 68UH, UNSHIELDED, 1A; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):740mA; Product Range:SDE0604A Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, UNSHIELDED, 1A; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):740mA; Product Range:SDE0604A Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 68Uh, Unshielded, 1A; Inductance Bourns - 33AK4283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Unshielded, 1A; Inductance Bourns
33AK4283
Inductor, 68Uh, Unshielded, 1A; Inductance Bourns 33AK4283
INDUCTOR, 68UH, UNSHIELDED, 1A; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):740mA; Product Range:SDE0604A Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, UNSHIELDED, 1A; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):740mA; Product Range:SDE0604A Series; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274914-SDE0604A-680K SDE0604A-680KCT-ND 71-SDE0604A-680K 41Y0165
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 68UH 1A 460 MOHM Inductor and Choke Inductor, 68Uh, Unshielded, 1A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details