Bourns, Inc. Fixed Inductors SDE0604A-560K

Description
56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-560KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-560KDKR-ND
Fixed Inductors SDE0604A-560KDKR-ND
56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-560KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-560KTR-ND
Fixed Inductors SDE0604A-560KTR-ND
56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-560KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-560KCT-ND
Fixed Inductors SDE0604A-560KCT-ND
56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 1.1A 420mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274916-SDE0604A-560K
Inductors, Coils, Chokes - Fixed Inductors 1274916-SDE0604A-560K
Win Source Part Number: 1274916-SDE0604A-560 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-560KDKR,SDE 0604A-560KCT,SDE0604 A-560KTR Base Product Number: SDE0604A Current - Saturation (Isat): 820mA

Win Source Part Number: 1274916-SDE0604A-560K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-560KDKR,SDE0604A-560KCT,SDE0604A-560KTR
Base Product Number: SDE0604A
Current - Saturation (Isat): 820mA

Buy Now Datasheet
SMD 56UH 1.1A 420 MOHM Inductor and Choke - 71-SDE0604A-560K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 1.1A 420 MOHM Inductor and Choke
71-SDE0604A-560K
SMD 56UH 1.1A 420 MOHM Inductor and Choke 71-SDE0604A-560K
FIXED IND 56UH 1.1A 420 MOHM SMD Product overview: SDE0604A-560K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.1A, 420 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.1A, 420 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-560K can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.1A 420 MOHM SMD Product overview: SDE0604A-560K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.1A, 420 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.1A, 420 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-560K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 56 H, 10%, Unshielded, 0.42 Ohm, 1.1 A Rohs Compliant Bourns - 31Y4174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 56 H, 10%, Unshielded, 0.42 Ohm, 1.1 A Rohs Compliant Bourns
31Y4174
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 56 H, 10%, Unshielded, 0.42 Ohm, 1.1 A Rohs Compliant Bourns 31Y4174
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 56 H, 10%, Unshielded, 0.42 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 56 H, 10%, Unshielded, 0.42 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-560KDKR-ND 1274916-SDE0604A-560K 71-SDE0604A-560K 31Y4174
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 56UH 1.1A 420 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 56 H, 10%, Unshielded, 0.42 Ohm, 1.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details