Bourns, Inc. SMD 47UH 1.25A 370MOHM Inductor and Choke SDE0604A-470M

Description
FIXED IND 47UH 1.25A 370MOHM SMD Product overview: SDE0604A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.25A 370MOHM SMD Product overview: SDE0604A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.25A 370MOHM Inductor and Choke - 71-SDE0604A-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.25A 370MOHM Inductor and Choke
71-SDE0604A-470M
SMD 47UH 1.25A 370MOHM Inductor and Choke 71-SDE0604A-470M
FIXED IND 47UH 1.25A 370MOHM SMD Product overview: SDE0604A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.25A 370MOHM SMD Product overview: SDE0604A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.25A, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.25A, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDE0604A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-470MTR-ND
Fixed Inductors SDE0604A-470MTR-ND
47µH Unshielded Wirewound Inductor 1.25A 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-470MDKR-ND
Fixed Inductors SDE0604A-470MDKR-ND
47µH Unshielded Wirewound Inductor 1.25A 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-470MCT-ND
Fixed Inductors SDE0604A-470MCT-ND
47µH Unshielded Wirewound Inductor 1.25A 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.25A 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDE0604A-470M
Fixed Inductors SDE0604A-470M
FIXED IND 47UH 1.25A 370MOHM SMD

FIXED IND 47UH 1.25A 370MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 47 H, 20%, Unshielded, 0.37 Ohm, 1.25 A Rohs Compliant Bourns - 31Y4172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 47 H, 20%, Unshielded, 0.37 Ohm, 1.25 A Rohs Compliant Bourns
31Y4172
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 47 H, 20%, Unshielded, 0.37 Ohm, 1.25 A Rohs Compliant Bourns 31Y4172
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 47 H, 20%, Unshielded, 0.37 ohm, 1.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 47 H, 20%, Unshielded, 0.37 ohm, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Unshielded, 1.25A; Inductance Bourns - 41Y0161 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Unshielded, 1.25A; Inductance Bourns
41Y0161
Inductor, 47Uh, Unshielded, 1.25A; Inductance Bourns 41Y0161
INDUCTOR, 47UH, UNSHIELDED, 1.25A; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:SDE0604A Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, UNSHIELDED, 1.25A; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:SDE0604A Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, Unshielded, 1.25A; Inductance Bourns - 33AK4281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Unshielded, 1.25A; Inductance Bourns
33AK4281
Inductor, 47Uh, Unshielded, 1.25A; Inductance Bourns 33AK4281
INDUCTOR, 47UH, UNSHIELDED, 1.25A; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:SDE0604A Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, UNSHIELDED, 1.25A; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:SDE0604A Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDE0604A-470M SDE0604A-470MTR-ND SDE0604A-470M 31Y4172 41Y0161
Product Name SMD 47UH 1.25A 370MOHM Inductor and Choke Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 47 H, 20%, Unshielded, 0.37 Ohm, 1.25 A Rohs Compliant Bourns Inductor, 47Uh, Unshielded, 1.25A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers