Bourns, Inc. Fixed Inductors SDE0604A-390M

Description
39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDE0604A-390MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE0604A-390MTR-ND
Fixed Inductors 118-SDE0604A-390MTR-ND
39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE0604A-390MDKR-ND - DigiKey
Thief River Falls, MN, United States
39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE0604A-390MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE0604A-390MCT-ND
Fixed Inductors 118-SDE0604A-390MCT-ND
39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 1.4A 320mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274919-SDE0604A-390M
Inductors, Coils, Chokes - Fixed Inductors 1274919-SDE0604A-390M
Win Source Part Number: 1274919-SDE0604A-390 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 39 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 320mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-390MCT,SDE0 604A-390MCT,SDE0604A -390MDKR,SDE0604A-39 0MTR,118-SDE0604A-39 0MTR,118-SDE0604A-39 0MCT,SDE0604A-390MTR ,SDE0604A-390MDKR,11 8-SDE0604A-390MDKR Base Product Number: SDE0604A Current - Saturation (Isat): 1A

Win Source Part Number: 1274919-SDE0604A-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 39 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 320mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-390MCT,SDE0604A-390MCT,SDE0604A-390MDKR,SDE0604A-390MTR,118-SDE0604A-390MTR,118-SDE0604A-390MCT,SDE0604A-390MTR,SDE0604A-390MDKR,118-SDE0604A-390MDKR
Base Product Number: SDE0604A
Current - Saturation (Isat): 1A

Buy Now Datasheet
SMD 39UH 1.4A 320 MOHM Inductor and Choke - 71-SDE0604A-390M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 1.4A 320 MOHM Inductor and Choke
71-SDE0604A-390M
SMD 39UH 1.4A 320 MOHM Inductor and Choke 71-SDE0604A-390M
FIXED IND 39UH 1.4A 320 MOHM SMD Product overview: SDE0604A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.4A, 320 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.4A, 320 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-390M can be used for catalog matching and distributor lookup.

FIXED IND 39UH 1.4A 320 MOHM SMD Product overview: SDE0604A-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.4A, 320 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.4A, 320 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDE0604A-390MTR-ND 1274919-SDE0604A-390M 71-SDE0604A-390M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 39UH 1.4A 320 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers