Bourns, Inc. Fixed Inductors SDE0604A-330M

Description
33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-330MCT-ND
Fixed Inductors SDE0604A-330MCT-ND
33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-330MTR-ND
Fixed Inductors SDE0604A-330MTR-ND
33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-330MDKR-ND
Fixed Inductors SDE0604A-330MDKR-ND
33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.55A 230mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.55A 230MOHM Inductor and Choke - 71-SDE0604A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.55A 230MOHM Inductor and Choke
71-SDE0604A-330M
SMD 33UH 1.55A 230MOHM Inductor and Choke 71-SDE0604A-330M
FIXED IND 33UH 1.55A 230MOHM SMD Product overview: SDE0604A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.55A, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.55A, 230MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.55A 230MOHM SMD Product overview: SDE0604A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.55A, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.55A, 230MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274920-SDE0604A-330M
Inductors, Coils, Chokes - Fixed Inductors 1274920-SDE0604A-330M
Win Source Part Number: 1274920-SDE0604A-330 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-330MTR,SDE0 604A-330MDKR,SDE0604 A-330MCT Base Product Number: SDE0604A Current - Saturation (Isat): 1.1A

Win Source Part Number: 1274920-SDE0604A-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-330MTR,SDE0604A-330MDKR,SDE0604A-330MCT
Base Product Number: SDE0604A
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Inductor, 33Uh, Unshielded, 1.55A; Inductance Bourns - 33AK4280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Unshielded, 1.55A; Inductance Bourns
33AK4280
Inductor, 33Uh, Unshielded, 1.55A; Inductance Bourns 33AK4280
INDUCTOR, 33UH, UNSHIELDED, 1.55A; Inductance:33µH; RMS Current (Irms):1.55A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:SDE0604A Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, UNSHIELDED, 1.55A; Inductance:33µH; RMS Current (Irms):1.55A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:SDE0604A Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Unshielded, 1.55A; Inductance Bourns - 41Y0158 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Unshielded, 1.55A; Inductance Bourns
41Y0158
Inductor, 33Uh, Unshielded, 1.55A; Inductance Bourns 41Y0158
INDUCTOR, 33UH, UNSHIELDED, 1.55A; Inductance:33µH; RMS Current (Irms):1.55A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:SDE0604A Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, UNSHIELDED, 1.55A; Inductance:33µH; RMS Current (Irms):1.55A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:SDE0604A Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-330MCT-ND 71-SDE0604A-330M 1274920-SDE0604A-330M 33AK4280
Product Name Fixed Inductors SMD 33UH 1.55A 230MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 33Uh, Unshielded, 1.55A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details