Bourns, Inc. Fixed Inductors SDE0604A-2R7M

Description
2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-2R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-2R7MCT-ND
Fixed Inductors SDE0604A-2R7MCT-ND
2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-2R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-2R7MTR-ND
Fixed Inductors SDE0604A-2R7MTR-ND
2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-2R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-2R7MDKR-ND
Fixed Inductors SDE0604A-2R7MDKR-ND
2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 4A 55mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.7UH 4A 55 MOHM Inductor and Choke - 71-SDE0604A-2R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 4A 55 MOHM Inductor and Choke
71-SDE0604A-2R7M
SMD 2.7UH 4A 55 MOHM Inductor and Choke 71-SDE0604A-2R7M
FIXED IND 2.7UH 4A 55 MOHM SMD Product overview: SDE0604A-2R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 4A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 4A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-2R7M can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 4A 55 MOHM SMD Product overview: SDE0604A-2R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 4A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 4A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-2R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-2R7MCT-ND 71-SDE0604A-2R7M
Product Name Fixed Inductors SMD 2.7UH 4A 55 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers