Bourns, Inc. Fixed Inductors SDE0604A-2R2M

Description
2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-2R2MTR-ND
Fixed Inductors SDE0604A-2R2MTR-ND
2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-2R2MCT-ND
Fixed Inductors SDE0604A-2R2MCT-ND
2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-2R2MDKR-ND
Fixed Inductors SDE0604A-2R2MDKR-ND
2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 4.35A 31mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDE0604A-2R2M
893992-SDE0604A-2R2M
Fixed Inductors - SDE0604A-2R2M 893992-SDE0604A-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 893992-SDE0604A-2R2M Series: SDE0604A Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Wirewound Inductor 4.35 A 31mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDE0604A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDE0604A-2R2MDKR, SDE0604A-2R2MTR, SDE0604A-2R2MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 893992-SDE0604A-2R2M
Series: SDE0604A
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Unshielded Wirewound Inductor 4.35 A 31mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDE0604A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDE0604A-2R2MDKR, SDE0604A-2R2MTR, SDE0604A-2R2MCT

Buy Now Datasheet
SMD 2.2UH 4.35A 31MOHM Inductor and Choke - 71-SDE0604A-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 4.35A 31MOHM Inductor and Choke
71-SDE0604A-2R2M
SMD 2.2UH 4.35A 31MOHM Inductor and Choke 71-SDE0604A-2R2M
FIXED IND 2.2UH 4.35A 31MOHM SMD Product overview: SDE0604A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.35A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.35A, 31MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.35A 31MOHM SMD Product overview: SDE0604A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.35A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.35A, 31MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 2.2 H, 20%, Unshielded, 0.031 Ohm Rohs Compliant Bourns - 31Y4163 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 2.2 H, 20%, Unshielded, 0.031 Ohm Rohs Compliant Bourns
31Y4163
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 2.2 H, 20%, Unshielded, 0.031 Ohm Rohs Compliant Bourns 31Y4163
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 2.2 H, 20%, Unshielded, 0.031 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 2.2 H, 20%, Unshielded, 0.031 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-2R2MTR-ND 893992-SDE0604A-2R2M 71-SDE0604A-2R2M 31Y4163
Product Name Fixed Inductors Fixed Inductors - SDE0604A-2R2M SMD 2.2UH 4.35A 31MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 2.2 H, 20%, Unshielded, 0.031 Ohm Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details