Bourns, Inc. Fixed Inductors SDE0604A-270M

Description
27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-270MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-270MTR-ND
Fixed Inductors SDE0604A-270MTR-ND
27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-270MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-270MDKR-ND
Fixed Inductors SDE0604A-270MDKR-ND
27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-270MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-270MCT-ND
Fixed Inductors SDE0604A-270MCT-ND
27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

Buy Now Datasheet
SMD 27UH 1.7A 200 MOHM Inductor and Choke - 71-SDE0604A-270M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 1.7A 200 MOHM Inductor and Choke
71-SDE0604A-270M
SMD 27UH 1.7A 200 MOHM Inductor and Choke 71-SDE0604A-270M
FIXED IND 27UH 1.7A 200 MOHM SMD Product overview: SDE0604A-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.7A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.7A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-270M can be used for catalog matching and distributor lookup.

FIXED IND 27UH 1.7A 200 MOHM SMD Product overview: SDE0604A-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 1.7A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 1.7A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274923-SDE0604A-270M
Inductors, Coils, Chokes - Fixed Inductors 1274923-SDE0604A-270M
Win Source Part Number: 1274923-SDE0604A-270 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 27 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-270MTR,SDE0 604A-270MCT,SDE0604A -270MDKR Base Product Number: SDE0604A Current - Saturation (Isat): 1.2A

Win Source Part Number: 1274923-SDE0604A-270M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 27 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-270MTR,SDE0604A-270MCT,SDE0604A-270MDKR
Base Product Number: SDE0604A
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 27 H, 20%, Unshielded, 0.2 Ohm, 1.7 A Rohs Compliant Bourns - 31Y4166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 27 H, 20%, Unshielded, 0.2 Ohm, 1.7 A Rohs Compliant Bourns
31Y4166
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 27 H, 20%, Unshielded, 0.2 Ohm, 1.7 A Rohs Compliant Bourns 31Y4166
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 27 H, 20%, Unshielded, 0.2 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 27 H, 20%, Unshielded, 0.2 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-270MTR-ND 71-SDE0604A-270M 1274923-SDE0604A-270M 31Y4166
Product Name Fixed Inductors SMD 27UH 1.7A 200 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 27 H, 20%, Unshielded, 0.2 Ohm, 1.7 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details