Bourns, Inc. Fixed Inductors SDE0604A-221K

Description
220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDE0604A-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE0604A-221KCT-ND
Fixed Inductors 118-SDE0604A-221KCT-ND
220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE0604A-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDE0604A-221KTR-ND
Fixed Inductors 118-SDE0604A-221KTR-ND
220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDE0604A-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 470mA 1.57Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SDE0604A-221KCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers