Bourns, Inc. Fixed Inductors SDE0604A-220M

Description
22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-220MTR-ND
Fixed Inductors SDE0604A-220MTR-ND
22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-220MCT-ND
Fixed Inductors SDE0604A-220MCT-ND
22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-220MDKR-ND
Fixed Inductors SDE0604A-220MDKR-ND
22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.8A 180mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.8A 180 MOHM Inductor and Choke - 71-SDE0604A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.8A 180 MOHM Inductor and Choke
71-SDE0604A-220M
SMD 22UH 1.8A 180 MOHM Inductor and Choke 71-SDE0604A-220M
FIXED IND 22UH 1.8A 180 MOHM SMD Product overview: SDE0604A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.8A 180 MOHM SMD Product overview: SDE0604A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, Unshielded, 1.8A; Inductance Bourns - 41Y0154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Unshielded, 1.8A; Inductance Bourns
41Y0154
Inductor, 22Uh, Unshielded, 1.8A; Inductance Bourns 41Y0154
INDUCTOR, 22UH, UNSHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.35A; Product Range:SDE0604A Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, UNSHIELDED, 1.8A; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Unshielded; Saturation Current (Isat):1.35A; Product Range:SDE0604A Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 22 H, 20%, Unshielded, 0.18 Ohm, 1.8 A Rohs Compliant Bourns - 31Y4165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 22 H, 20%, Unshielded, 0.18 Ohm, 1.8 A Rohs Compliant Bourns
31Y4165
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 22 H, 20%, Unshielded, 0.18 Ohm, 1.8 A Rohs Compliant Bourns 31Y4165
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 22 H, 20%, Unshielded, 0.18 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 22 H, 20%, Unshielded, 0.18 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-220MTR-ND 71-SDE0604A-220M 41Y0154 31Y4165
Product Name Fixed Inductors SMD 22UH 1.8A 180 MOHM Inductor and Choke Inductor, 22Uh, Unshielded, 1.8A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 22 H, 20%, Unshielded, 0.18 Ohm, 1.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details