Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDE0604A-1R5M

Description
Win Source Part Number: 1274926-SDE0604A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 123MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-1R5MCT,SDE0 604A-1R5MTR,SDE0604A -1R5MDKR Base Product Number: SDE0604A Current - Saturation (Isat): 5.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1274926-SDE0604A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 123MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-1R5MCT,SDE0 604A-1R5MTR,SDE0604A -1R5MDKR Base Product Number: SDE0604A Current - Saturation (Isat): 5.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274926-SDE0604A-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1274926-SDE0604A-1R5M
Win Source Part Number: 1274926-SDE0604A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0604A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 123MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0604A-1R5MCT,SDE0 604A-1R5MTR,SDE0604A -1R5MDKR Base Product Number: SDE0604A Current - Saturation (Isat): 5.3A

Win Source Part Number: 1274926-SDE0604A-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 123MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-1R5MCT,SDE0604A-1R5MTR,SDE0604A-1R5MDKR
Base Product Number: SDE0604A
Current - Saturation (Isat): 5.3A

Buy Now Datasheet
Fixed Inductors - SDE0604A-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-1R5MCT-ND
Fixed Inductors SDE0604A-1R5MCT-ND
1.5µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-1R5MTR-ND
Fixed Inductors SDE0604A-1R5MTR-ND
1.5µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-1R5MDKR-ND
Fixed Inductors SDE0604A-1R5MDKR-ND
1.5µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 5A 24mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 5A 24 MOHM Inductor and Choke - 71-SDE0604A-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 5A 24 MOHM Inductor and Choke
71-SDE0604A-1R5M
SMD 1.5UH 5A 24 MOHM Inductor and Choke 71-SDE0604A-1R5M
FIXED IND 1.5UH 5A 24 MOHM SMD Product overview: SDE0604A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5A 24 MOHM SMD Product overview: SDE0604A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 1.5 H, 20%, Unshielded, 0.024 Ohm, 5 A Bourns - 41Y0144 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 1.5 H, 20%, Unshielded, 0.024 Ohm, 5 A Bourns
41Y0144
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 1.5 H, 20%, Unshielded, 0.024 Ohm, 5 A Bourns 41Y0144
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 1.5 H, 20%, Unshielded, 0.024 ohm, 5 A

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 1.5 H, 20%, Unshielded, 0.024 ohm, 5 A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274926-SDE0604A-1R5M SDE0604A-1R5MCT-ND 71-SDE0604A-1R5M 41Y0144
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 5A 24 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 1.5 H, 20%, Unshielded, 0.024 Ohm, 5 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details