150µH Unshielded Wirewound Inductor 520mA 1.1Ohm Max Nonstandard
150µH Unshielded Wirewound Inductor 520mA 1.1Ohm Max Nonstandard
150µH Unshielded Wirewound Inductor 520mA 1.1Ohm Max Nonstandard
FIXED IND 150UH 520MA 1.1OHM SMD Product overview: SDE0604A-151K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 520MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 520MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-151K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274924-SDE0604A-151
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-151KCT,SDE0
Base Product Number: SDE0604A
Current - Saturation (Isat): 520mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0604A-151KTR-ND | 71-SDE0604A-151K | 1274924-SDE0604A-151K |
| Product Name | Fixed Inductors | SMD 150UH 520MA 1.1OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |