Bourns, Inc. Fixed Inductors SDE0604A-150M

Description
15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0604A-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-150MCT-ND
Fixed Inductors SDE0604A-150MCT-ND
15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-150MTR-ND
Fixed Inductors SDE0604A-150MTR-ND
15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0604A-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0604A-150MDKR-ND
Fixed Inductors SDE0604A-150MDKR-ND
15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.3A 140mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 2.3A 140 MOHM Inductor and Choke - 71-SDE0604A-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.3A 140 MOHM Inductor and Choke
71-SDE0604A-150M
SMD 15UH 2.3A 140 MOHM Inductor and Choke 71-SDE0604A-150M
FIXED IND 15UH 2.3A 140 MOHM SMD Product overview: SDE0604A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.3A 140 MOHM SMD Product overview: SDE0604A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.3A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.3A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 15 H, 20%, Unshielded, 0.14 Ohm, 2.3 A Rohs Compliant Bourns - 31Y4160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 15 H, 20%, Unshielded, 0.14 Ohm, 2.3 A Rohs Compliant Bourns
31Y4160
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 15 H, 20%, Unshielded, 0.14 Ohm, 2.3 A Rohs Compliant Bourns 31Y4160
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 15 H, 20%, Unshielded, 0.14 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 15 H, 20%, Unshielded, 0.14 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns - 41Y0149 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns
41Y0149
Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns 41Y0149
INDUCTOR, 15UH, UNSHIELDED, 2.3A; Inductance:15µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.65A; Product Range:SDE0604A Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, UNSHIELDED, 2.3A; Inductance:15µH; RMS Current (Irms):2.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.65A; Product Range:SDE0604A Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns - 33AK4278 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns
33AK4278
Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns 33AK4278
INDUCTOR, 15UH, UNSHIELDED, 2.3A; Inductance:15µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.65A; Product Range:SDE0604A Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, 15UH, UNSHIELDED, 2.3A; Inductance:15µH; RMS Current (Irms):2.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.65A; Product Range:SDE0604A Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0604A-150MCT-ND 71-SDE0604A-150M 31Y4160 41Y0149 33AK4278
Product Name Fixed Inductors SMD 15UH 2.3A 140 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 15 H, 20%, Unshielded, 0.14 Ohm, 2.3 A Rohs Compliant Bourns Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns Inductor, 15Uh, Unshielded, 2.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers