100µH Unshielded Wirewound Inductor 800mA 700mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 800mA 700mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 800mA 700mOhm Max Nonstandard
Win Source Part Number: 1274925-SDE0604A-101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0604A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 7.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 700mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0604A-101KCT,SDE0
Base Product Number: SDE0604A
Current - Saturation (Isat): 620mA
FIXED IND 100UH 800MA 700MOHM SM Product overview: SDE0604A-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0604A-101K can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SDE0604A Series, 100 H, 10%, Unshielded, 0.7 ohm, 800 mA RoHS Compliant: Yes
INDUCTOR, 100UH, UNSHIELDED, 0.8A; Inductance:100µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
INDUCTOR, 100UH, UNSHIELDED, 0.8A; Inductance:100µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0604A-101KTR-ND | 1274925-SDE0604A-101K | 71-SDE0604A-101K | 31Y4157 | 41Y0146 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 100UH 800MA 700MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 100 H, 10%, Unshielded, 0.7 Ohm, 800 Ma Rohs Compliant Bourns | Inductor, 100Uh, Unshielded, 0.8A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |