FIXED IND 6.8UH 1.45A 126 MOHM
FIXED IND 6.8UH 1.45A 126 MOHM
FIXED IND 6.8UH 1.45A 126 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SDE0403AT-6R8MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |