Bourns, Inc. Fixed Inductors SDE0403A-6R8M

Description
6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0403A-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-6R8MTR-ND
Fixed Inductors SDE0403A-6R8MTR-ND
6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-6R8MDKR-ND
Fixed Inductors SDE0403A-6R8MDKR-ND
6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-6R8MCT-ND
Fixed Inductors SDE0403A-6R8MCT-ND
6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.45A 126mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 1.45A 126MOHM Inductor and Choke - 71-SDE0403A-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.45A 126MOHM Inductor and Choke
71-SDE0403A-6R8M
6.8UH 1.45A 126MOHM Inductor and Choke 71-SDE0403A-6R8M
FIXED IND 6.8UH 1.45A 126MOHM SM Product overview: SDE0403A-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.45A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.45A, 126MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.45A 126MOHM SM Product overview: SDE0403A-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.45A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.45A, 126MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 6.8 H, 20%, Unshielded, 0.126 Ohm Rohs Compliant Bourns - 31Y4151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 6.8 H, 20%, Unshielded, 0.126 Ohm Rohs Compliant Bourns
31Y4151
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 6.8 H, 20%, Unshielded, 0.126 Ohm Rohs Compliant Bourns 31Y4151
Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 6.8 H, 20%, Unshielded, 0.126 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 6.8 H, 20%, Unshielded, 0.126 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0403A-6R8MTR-ND 71-SDE0403A-6R8M 31Y4151
Product Name Fixed Inductors 6.8UH 1.45A 126MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 6.8 H, 20%, Unshielded, 0.126 Ohm Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers