Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDE0403A-3R3M

Description
Win Source Part Number: 1274933-SDE0403A-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0403A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 64MHz Package / Case: Nonstandard DC Resistance (DCR): 86mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0403A-3R3MCT,SDE0 403A-3R3MDKR,SDE0403 A-3R3MTR Base Product Number: SDE0403A Current - Saturation (Isat): 2.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274933-SDE0403A-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0403A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 64MHz Package / Case: Nonstandard DC Resistance (DCR): 86mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0403A-3R3MCT,SDE0 403A-3R3MDKR,SDE0403 A-3R3MTR Base Product Number: SDE0403A Current - Saturation (Isat): 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274933-SDE0403A-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274933-SDE0403A-3R3M
Win Source Part Number: 1274933-SDE0403A-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0403A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 64MHz Package / Case: Nonstandard DC Resistance (DCR): 86mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0403A-3R3MCT,SDE0 403A-3R3MDKR,SDE0403 A-3R3MTR Base Product Number: SDE0403A Current - Saturation (Isat): 2.5A

Win Source Part Number: 1274933-SDE0403A-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0403A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 64MHz
Package / Case: Nonstandard
DC Resistance (DCR): 86mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0403A-3R3MCT,SDE0403A-3R3MDKR,SDE0403A-3R3MTR
Base Product Number: SDE0403A
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
SMD 3.3UH 2A 86 MOHM Inductor and Choke - 71-SDE0403A-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 86 MOHM Inductor and Choke
71-SDE0403A-3R3M
SMD 3.3UH 2A 86 MOHM Inductor and Choke 71-SDE0403A-3R3M
FIXED IND 3.3UH 2A 86 MOHM SMD Product overview: SDE0403A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 86 MOHM SMD Product overview: SDE0403A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDE0403A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-3R3MTR-ND
Fixed Inductors SDE0403A-3R3MTR-ND
3.3µH Unshielded Wirewound Inductor 2A 86mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-3R3MCT-ND
Fixed Inductors SDE0403A-3R3MCT-ND
3.3µH Unshielded Wirewound Inductor 2A 86mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-3R3MDKR-ND
Fixed Inductors SDE0403A-3R3MDKR-ND
3.3µH Unshielded Wirewound Inductor 2A 86mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2A 86mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 3.3 H, 20%, Unshielded, 0.086 Ohm, 2 A Rohs Compliant Bourns - 31Y4145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 3.3 H, 20%, Unshielded, 0.086 Ohm, 2 A Rohs Compliant Bourns
31Y4145
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 3.3 H, 20%, Unshielded, 0.086 Ohm, 2 A Rohs Compliant Bourns 31Y4145
Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 3.3 H, 20%, Unshielded, 0.086 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 3.3 H, 20%, Unshielded, 0.086 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274933-SDE0403A-3R3M 71-SDE0403A-3R3M SDE0403A-3R3MTR-ND 31Y4145
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 2A 86 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 3.3 H, 20%, Unshielded, 0.086 Ohm, 2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details