Bourns, Inc. Fixed Inductors SDE0403A-390K

Description
39µH Unshielded Wirewound Inductor 550mA 561mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 550mA 561mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0403A-390KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-390KTR-ND
Fixed Inductors SDE0403A-390KTR-ND
39µH Unshielded Wirewound Inductor 550mA 561mOhm Max Nonstandard

39µH Unshielded Wirewound Inductor 550mA 561mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Rohs Compliant Bourns - 31Y4147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Rohs Compliant Bourns
31Y4147
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Rohs Compliant Bourns 31Y4147
Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 39 H, 10%, Unshielded, 0.561 ohm, 550 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 39 H, 10%, Unshielded, 0.561 ohm, 550 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Bourns - 41Y0136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Bourns
41Y0136
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Bourns 41Y0136
Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 39 H, 10%, Unshielded, 0.561 ohm, 550 mA

Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 39 H, 10%, Unshielded, 0.561 ohm, 550 mA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0403A-390KTR-ND 31Y4147 41Y0136
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Rohs Compliant Bourns Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 39 H, 10%, Unshielded, 0.561 Ohm, 550 Ma Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers