Bourns, Inc. Fixed Inductors SDE0403A-330K

Description
33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE0403A-330KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-330KTR-ND
Fixed Inductors SDE0403A-330KTR-ND
33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-330KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-330KCT-ND
Fixed Inductors SDE0403A-330KCT-ND
33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDE0403A-330KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE0403A-330KDKR-ND
Fixed Inductors SDE0403A-330KDKR-ND
33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 600mA 485mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274932-SDE0403A-330K
Inductors, Coils, Chokes - Fixed Inductors 1274932-SDE0403A-330K
Win Source Part Number: 1274932-SDE0403A-330 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE0403A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 485mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDE0403A-330KTR,SDE0 403A-330KCT,SDE0403A -330KDKR Base Product Number: SDE0403A Current - Saturation (Isat): 800mA

Win Source Part Number: 1274932-SDE0403A-330K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0403A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 485mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0403A-330KTR,SDE0403A-330KCT,SDE0403A-330KDKR
Base Product Number: SDE0403A
Current - Saturation (Isat): 800mA

Buy Now Datasheet
SMD 33UH 600MA 485MOHM Inductor and Choke - 71-SDE0403A-330K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 600MA 485MOHM Inductor and Choke
71-SDE0403A-330K
SMD 33UH 600MA 485MOHM Inductor and Choke 71-SDE0403A-330K
FIXED IND 33UH 600MA 485MOHM SMD Product overview: SDE0403A-330K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 485MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 485MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-330K can be used for catalog matching and distributor lookup.

FIXED IND 33UH 600MA 485MOHM SMD Product overview: SDE0403A-330K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 485MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 485MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-330K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE0403A-330KTR-ND 1274932-SDE0403A-330K 71-SDE0403A-330K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 600MA 485MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details