27µH Unshielded Wirewound Inductor 650mA 419mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 27 H, 20%, Unshielded, 0.419 ohm, 650 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0403A-270MTR-ND | 31Y4144 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 27 H, 20%, Unshielded, 0.419 Ohm, 650 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |