22µH Unshielded Wirewound Inductor 700mA 351mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 700mA 351mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 700mA 351mOhm Max Nonstandard
Win Source Part Number: 1274934-SDE0403A-220
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0403A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 351mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0403A-220MCT,SDE0
Base Product Number: SDE0403A
Current - Saturation (Isat): 950mA
FIXED IND 22UH 700MA 351MOHM SMD Product overview: SDE0403A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 351MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 351MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0403A-220M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SDE0403A Series, 22 H, 20%, Unshielded, 0.351 ohm, 700 mA RoHS Compliant: Yes
INDUCTOR, 22UH, UNSHIELDED, 0.7A; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDE0403A-220MCT-ND | 1274934-SDE0403A-220M | 71-SDE0403A-220M | 31Y4143 | 41Y0132 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 700MA 351MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 22 H, 20%, Unshielded, 0.351 Ohm, 700 Ma Rohs Compliant Bourns | Inductor, 22Uh, Unshielded, 0.7A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |